LG logo

LG R series R590-T.BE59P1 laptop Intel® Core™ i7 i7-740QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 335M Windows 7 Home Premium Black, White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115286
Info modified on:
27 Jan 2025, 08:15:54
Short summary description LG R series R590-T.BE59P1 laptop Intel® Core™ i7 i7-740QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 335M Windows 7 Home Premium Black, White:

LG R series R590-T.BE59P1, Intel® Core™ i7, 1.73 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description LG R series R590-T.BE59P1 laptop Intel® Core™ i7 i7-740QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 335M Windows 7 Home Premium Black, White:

LG R series R590-T.BE59P1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1.73 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GT 335M. Operating system installed: Windows 7 Home Premium. Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.