LG R510 - Licata - P8400, Sunrise Red Martini Design, Intel® Core™2 Duo, 2.26 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 320 GB
LG R510 - Licata - P8400, Sunrise Red Martini Design. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GS. Operating system installed: Windows Vista Home Premium. Weight: 2.76 kg