LG logo

LG R series R490-K.BE55P1 laptop Intel® Core™ i5 i5-2450M 35.6 cm (14") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® G310M Windows 7 Home Premium Black, Red

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132382
Info modified on:
02 Feb 2025, 22:50:33
Short summary description LG R series R490-K.BE55P1 laptop Intel® Core™ i5 i5-2450M 35.6 cm (14") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® G310M Windows 7 Home Premium Black, Red:

LG R series R490-K.BE55P1, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description LG R series R490-K.BE55P1 laptop Intel® Core™ i5 i5-2450M 35.6 cm (14") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® G310M Windows 7 Home Premium Black, Red:

LG R series R490-K.BE55P1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.