LG R series R405 14.1inch Versatile Performance Notebook, Intel® Core™ Duo, 2 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 3 GB, 250 GB
LG R series R405 14.1inch Versatile Performance Notebook. Processor family: Intel® Core™ Duo, Processor model: T2410, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: AMD Mobility Radeon X1250. Operating system installed: Windows Vista Business. Weight: 2.3 kg