LG logo

LG R310-G.APRAG laptop Intel Pentium Mobile T5800 33.8 cm (13.3") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26801
Info modified on:
23 Jan 2025, 18:15:18
Short summary description LG R310-G.APRAG laptop Intel Pentium Mobile T5800 33.8 cm (13.3") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium Red:

LG R310-G.APRAG, Intel Pentium Mobile, 2 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 3 GB, 320 GB

Long summary description LG R310-G.APRAG laptop Intel Pentium Mobile T5800 33.8 cm (13.3") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium Red:

LG R310-G.APRAG. Processor family: Intel Pentium Mobile, Processor model: T5800, Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Product colour: Red. Weight: 2.43 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.