LG logo

LG R200-DCP22B laptop Intel® Core™2 Duo T7250 30.7 cm (12.1") 2 GB DDR2-SDRAM 200 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39163
Info modified on:
23 Jan 2025, 18:11:29
Short summary description LG R200-DCP22B laptop Intel® Core™2 Duo T7250 30.7 cm (12.1") 2 GB DDR2-SDRAM 200 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium:

LG R200-DCP22B, Intel® Core™2 Duo, 2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 200 GB

Long summary description LG R200-DCP22B laptop Intel® Core™2 Duo T7250 30.7 cm (12.1") 2 GB DDR2-SDRAM 200 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium:

LG R200-DCP22B. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon HD X2400. Operating system installed: Windows Vista Home Premium. Weight: 1.91 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.