LG R200-DCPTTV, Intel® Core™2 Duo, 2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 200 GB
LG R200-DCPTTV. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X2400 HD. Operating system installed: Windows Vista Home Premium. Weight: 1.94 kg