LG logo

LG PW800G-GL data projector Portable projector 800 ANSI lumens DLP WXGA (1280x800) 3D Blue, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80151
Info modified on:
14 Mar 2024, 19:49:07
Short summary description LG PW800G-GL data projector Portable projector 800 ANSI lumens DLP WXGA (1280x800) 3D Blue, White:

LG PW800G-GL, 800 ANSI lumens, DLP, WXGA (1280x800), 100000:1, 16:10, 635 - 2540 mm (25 - 100")

Long summary description LG PW800G-GL data projector Portable projector 800 ANSI lumens DLP WXGA (1280x800) 3D Blue, White:

LG PW800G-GL. Projector brightness: 800 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 30000 h, Lamps quantity: 1 lamp(s). Focus: Manual, Throw ratio: 1.5:1, Offset: 100%. Supported video modes: 480i, 480p, 576i, 576p, 720i, 720p, 1080i, 1080p. Noise level: 31 dB, Noise level (economic mode): 26 dB, On Screen Display (OSD) languages: Arabic, Bulgarian, Simplified Chinese, German, English, Spanish, French, Hungarian, Indonesian,...

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.