LG logo

LG PW800 data projector Standard throw projector 800 ANSI lumens DLP WXGA (1280x800) 3D White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78784
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG PW800 data projector Standard throw projector 800 ANSI lumens DLP WXGA (1280x800) 3D White:

LG PW800, 800 ANSI lumens, DLP, WXGA (1280x800), 16:9, 635 - 2540 mm (25 - 100"), 4:3, 16:9

Long summary description LG PW800 data projector Standard throw projector 800 ANSI lumens DLP WXGA (1280x800) 3D White:

LG PW800. Projector brightness: 800 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 30000 h. RMS rated power: 2 W. Product type: Standard throw projector, Market positioning: Portable, Product colour: White. Power source: AC, Power consumption (typical): 65 W, Power consumption (standby): 0.5 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.