LG logo

LG PW700 data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) 3D Brown, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75855
Info modified on:
14 Mar 2024, 19:42:34
Short summary description LG PW700 data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) 3D Brown, White:

LG PW700, 700 ANSI lumens, DLP, WXGA (1280x800), 16:9, 635 - 2540 mm (25 - 100"), 4:3, 16:9

Long summary description LG PW700 data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) 3D Brown, White:

LG PW700. Projector brightness: 700 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 30000 h, Lamps quantity: 1 lamp(s). Focus: Manual, Zoom ratio: Fixed, Throw ratio: 1.5:1. Supported graphics resolutions: 1680 x 1050 (WSXGA+), Supported video modes: 1080i, 1080p, 480i, 480p, 720p. Noise level: 31 dB, Noise level (economic mode): 26 dB, On Screen Display (OSD) languages: Arabic, Simplified Chinese, German, English, Spanish, French, Greek, Italian, Korean, Polish,...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.