LG logo

LG New Standard Plus Air conditioner outdoor unit White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42340
Info modified on:
12 Dec 2024, 14:16:40
Short summary description LG New Standard Plus Air conditioner outdoor unit White:

LG New Standard Plus, Air conditioner outdoor unit, White, Cooling, Heating, R410A, 950 g, Rotary

Long summary description LG New Standard Plus Air conditioner outdoor unit White:

LG New Standard Plus. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Outdoor unit noise level: 65 dB, Cooling airflow (outdoor unit): 1620 m³/h, Outdoor unit width: 71.7 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.