LG logo

LG PM07SP.NSJ air conditioner Air conditioner indoor unit White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106979
Info modified on:
12 Dec 2024, 14:16:40
Short summary description LG PM07SP.NSJ air conditioner Air conditioner indoor unit White:

LG PM07SP.NSJ, Air conditioner indoor unit, White, Cooling, Dehumidifying, Heating, 2100 W, 2300 W, R410A

Long summary description LG PM07SP.NSJ air conditioner Air conditioner indoor unit White:

LG PM07SP.NSJ. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. AC input voltage: 220-240 V, AC input frequency: 50 Hz. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 57 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.