LG logo

LG XBOOM Go PL2 Mono portable speaker White 5 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33568
Info modified on:
12 Jul 2022, 08:33:50
Short summary description LG XBOOM Go PL2 Mono portable speaker White 5 W:

LG XBOOM Go PL2, 1.0 channels, 5 W, 4 Ω, Wired & Wireless, Mono portable speaker, White

Long summary description LG XBOOM Go PL2 Mono portable speaker White 5 W:

LG XBOOM Go PL2. Audio output channels: 1.0 channels. RMS rated power: 5 W, Impedance: 4 Ω. Connectivity technology: Wired & Wireless. Product type: Mono portable speaker, Product colour: White, International Protection (IP) code: IPX5. Recommended usage: Universal, Audio formats supported: AAC, SBC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.