LG logo

LG PH450UG-GL data projector Standard throw projector 450 ANSI lumens DLP 720p (1280x720) 3D Titanium

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99700
Info modified on:
14 Mar 2024, 19:17:26
Short summary description LG PH450UG-GL data projector Standard throw projector 450 ANSI lumens DLP 720p (1280x720) 3D Titanium:

LG PH450UG-GL, 450 ANSI lumens, DLP, 720p (1280x720), 100000:1, 4:3, 1016 - 2032 mm (40 - 80")

Long summary description LG PH450UG-GL data projector Standard throw projector 450 ANSI lumens DLP 720p (1280x720) 3D Titanium:

LG PH450UG-GL. Projector brightness: 450 ANSI lumens, Projection technology: DLP, Projector native resolution: 720p (1280x720). Light source type: LED, Service life of light source: 30000 h. Focus: Manual, Zoom ratio: Fixed, Throw ratio: 0.29:1. Noise level: 30 dB, Noise level (economic mode): 23 dB, On Screen Display (OSD) languages: Arabic, Bulgarian, Simplified Chinese, Croatian, Czech, German, English, Spanish, French,.... RMS rated power: 2 W

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.