LG logo

LG PH30JG data projector Standard throw projector 250 ANSI lumens DLP 720p (1280x720) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
220994
Info modified on:
14 Mar 2024, 19:52:58
Short summary description LG PH30JG data projector Standard throw projector 250 ANSI lumens DLP 720p (1280x720) White:

LG PH30JG, 250 ANSI lumens, DLP, 720p (1280x720), 100000:1, 16:9, 508 - 2540 mm (20 - 100")

Long summary description LG PH30JG data projector Standard throw projector 250 ANSI lumens DLP 720p (1280x720) White:

LG PH30JG. Projector brightness: 250 ANSI lumens, Projection technology: DLP, Projector native resolution: 720p (1280x720). Light source type: LED, Service life of light source: 30000 h. Focus: Manual. Supported graphics resolutions: 640 x 350, 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280..., Supported video modes: 480p, 576p, 720p, 1080i, 1080p. HDMI connector type: Full-size

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.