LG PH150B, 130 ANSI lumens, LCOS, 720p (1280x720), 100000:1, 16:9, 254 - 2540 mm (10 - 100")
LG PH150B. Projector brightness: 130 ANSI lumens, Projection technology: LCOS, Projector native resolution: 720p (1280x720). Light source type: LED, Service life of light source: 30000 h, Lamps quantity: 1 lamp(s). Focus: Manual, Zoom type: Fixed, Throw ratio: 1.57:1. Supported video modes: 480p, 576p, 720p, 1080i, 1080p. Noise level: 25 dB, Noise level (economic mode): 22 dB, On Screen Display (OSD) languages: English, Spanish, French, Korean