LG logo

LG PH1 portable/party speaker Mono portable speaker Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191740
Info modified on:
01 Feb 2024, 10:37:21
Short summary description LG PH1 portable/party speaker Mono portable speaker Black:

LG PH1, Wired & Wireless, Mono portable speaker, Black, Digital, Mobile phone / Smartphone, Built-in

Long summary description LG PH1 portable/party speaker Mono portable speaker Black:

LG PH1. Connectivity technology: Wired & Wireless. Product type: Mono portable speaker, Product colour: Black, Volume control: Digital. Recommended usage: Mobile phone / Smartphone. Battery type: Built-in, Power source type: Battery, Battery technology: Lithium Polymer (LiPo). Weight: 270 g, Width: 81 mm, Depth: 82 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.