LG logo

LG PF85U data projector Standard throw projector 1000 ANSI lumens DLP 1080p (1920x1080) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57697
Info modified on:
14 Mar 2024, 19:47:19
Short summary description LG PF85U data projector Standard throw projector 1000 ANSI lumens DLP 1080p (1920x1080) White:

LG PF85U, 1000 ANSI lumens, DLP, 1080p (1920x1080), 100000:1, 16:9, 508 - 3048 mm (20 - 120")

Long summary description LG PF85U data projector Standard throw projector 1000 ANSI lumens DLP 1080p (1920x1080) White:

LG PF85U. Projector brightness: 1000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: LED, Service life of light source: 30000 h, Lamps quantity: 1 lamp(s). Focus: Manual, Zoom type: Fixed, Throw ratio: 1.4:1. Analog signal format system: NTSC 4.43, NTSC M, PAL, PAL M, SECAM, Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Noise level: 27 dB, Noise level (economic mode): 24 dB, On Screen Display (OSD) languages: English, Spanish, French, Korean

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.