LG logo

LG PF50KS data projector Standard throw projector 600 ANSI lumens DLP 1080p (1920x1080) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
340391
Info modified on:
14 Mar 2024, 19:50:57
Short summary description LG PF50KS data projector Standard throw projector 600 ANSI lumens DLP 1080p (1920x1080) White:

LG PF50KS, 600 ANSI lumens, DLP, 1080p (1920x1080), 100000:1, 16:9, 635 - 2540 mm (25 - 100")

Long summary description LG PF50KS data projector Standard throw projector 600 ANSI lumens DLP 1080p (1920x1080) White:

LG PF50KS. Projector brightness: 600 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: LED, Service life of light source: 30000 h. Focus: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported video modes: 480i, 480p, 720p, 1080i, 1080p. HDMI connector type: Full-size

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.