LG logo

LG PF391 digital photo frame White 20.3 cm (8")

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153496
Info modified on:
03 Sept 2018, 04:45:59
Short summary description LG PF391 digital photo frame White 20.3 cm (8"):

LG PF391 Digital Photo Frame, 20.3 cm (8"), 800 x 480 pixels, LCD, MPEG4, MP3, 256 MB

Long summary description LG PF391 digital photo frame White 20.3 cm (8"):

LG PF391 Digital Photo Frame. Display diagonal: 20.3 cm (8"), Display resolution: 800 x 480 pixels, Display: LCD. Video formats supported: MPEG4, Audio formats supported: MP3. Internal memory: 256 MB, Compatible memory cards: MMC, SD. Interface: USB 2.0. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.