LG logo

LG PF1500G data projector Standard throw projector 1400 ANSI lumens DLP 1080p (1920x1080) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157265
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG PF1500G data projector Standard throw projector 1400 ANSI lumens DLP 1080p (1920x1080) White:

LG PF1500G, 1400 ANSI lumens, DLP, 1080p (1920x1080), 16:9, 762 - 3048 mm (30 - 120"), 4:3, 16:9

Long summary description LG PF1500G data projector Standard throw projector 1400 ANSI lumens DLP 1080p (1920x1080) White:

LG PF1500G. Projector brightness: 1400 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: LED, Service life of light source: 30000 h, Lamps quantity: 1 lamp(s). Focus: Manual, Zoom ratio: 1.1:1, Throw ratio: 1.4:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Noise level: 30 dB, Noise level (economic mode): 21 dB, On Screen Display (OSD) languages: Arabic, Simplified Chinese, Dutch, English, Spanish, French, Greek, Italian, Korean, Polish,...

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.