LG logo

LG PF1000UT data projector Ultra short throw projector 1000 ANSI lumens DLP 1080p (1920x1080) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75565
Info modified on:
14 Mar 2024, 19:37:25
Short summary description LG PF1000UT data projector Ultra short throw projector 1000 ANSI lumens DLP 1080p (1920x1080) Black:

LG PF1000UT, 1000 ANSI lumens, DLP, 1080p (1920x1080), 150000:1, 4:3, 16:9, 1.524 - 3.048 m

Long summary description LG PF1000UT data projector Ultra short throw projector 1000 ANSI lumens DLP 1080p (1920x1080) Black:

LG PF1000UT. Projector brightness: 1000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: LED, Service life of light source: 30000 h. Focus: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported video modes: 480i, 480p, 720p, 1080i, 1080p. HDMI connector type: Full-size

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.