LG logo

LG PF1000UG-GL data projector Standard throw projector 1000 ANSI lumens DLP 1080p (1920x1080) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60675
Info modified on:
14 Mar 2024, 19:09:00
Short summary description LG PF1000UG-GL data projector Standard throw projector 1000 ANSI lumens DLP 1080p (1920x1080) Black:

LG PF1000UG-GL, 1000 ANSI lumens, DLP, 1080p (1920x1080), 150000:1, 4:3, 1524 - 2540 mm (60 - 100")

Long summary description LG PF1000UG-GL data projector Standard throw projector 1000 ANSI lumens DLP 1080p (1920x1080) Black:

LG PF1000UG-GL. Projector brightness: 1000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: LED, Service life of light source: 30000 h. Focus: Manual, Throw ratio: 0.29:1, Offset: 125%. Supported video modes: 480i, 480p, 576p, 625i, 720p, 1080i, 1080p. Noise level: 30 dB, Noise level (economic mode): 21 dB, On Screen Display (OSD) languages: Arabic, Bulgarian, Simplified Chinese, Croatian, Czech, German, English, Spanish, French,...

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.