LG logo

LG PA70G data projector Ceiling / Floor mounted projector 700 ANSI lumens DLP WXGA (1280x800) 3D White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99568
Info modified on:
14 Mar 2024, 19:39:36
Short summary description LG PA70G data projector Ceiling / Floor mounted projector 700 ANSI lumens DLP WXGA (1280x800) 3D White:

LG PA70G, 700 ANSI lumens, DLP, WXGA (1280x800), 15000:1, 16:9, 508 - 2540 mm (20 - 100")

Long summary description LG PA70G data projector Ceiling / Floor mounted projector 700 ANSI lumens DLP WXGA (1280x800) 3D White:

LG PA70G. Projector brightness: 700 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 30000 h, Lamps quantity: 1 lamp(s). Focus: Manual, Zoom type: Fixed, Throw ratio: 1.4:1. Supported graphics resolutions: 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 854 x 480.... Noise level: 27 dB, Noise level (economic mode): 24 dB, On Screen Display (OSD) languages: Arabic, Simplified Chinese, German, English, Spanish, French, Greek, Italian, Korean, Polish,...

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.