LG logo

LG Optimus 2X P990 10.2 cm (4") Single SIM Android 2.2 3G 1500 mAh Brown

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46560
Info modified on:
07 Aug 2020, 15:04:34
Short summary description LG Optimus 2X P990 10.2 cm (4") Single SIM Android 2.2 3G 1500 mAh Brown:

LG Optimus 2X P990, 10.2 cm (4"), 480 x 800 pixels, Android 2.2, Brown

Long summary description LG Optimus 2X P990 10.2 cm (4") Single SIM Android 2.2 3G 1500 mAh Brown:

LG Optimus 2X P990. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.2. Battery capacity: 1500 mAh. Product colour: Brown. Weight: 139 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.