LG logo

LG Optimus Black P970 10.2 cm (4") Single SIM Android 2.2 3G 0.5 GB 1500 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49859
Info modified on:
27 Feb 2024, 15:02:07
Short summary description LG Optimus Black P970 10.2 cm (4") Single SIM Android 2.2 3G 0.5 GB 1500 mAh White:

LG Optimus Black P970, 10.2 cm (4"), 800 x 400 pixels, 0.5 GB, 5 MP, Android 2.2, White

Long summary description LG Optimus Black P970 10.2 cm (4") Single SIM Android 2.2 3G 0.5 GB 1500 mAh White:

LG Optimus Black P970. Display diagonal: 10.2 cm (4"), Display resolution: 800 x 400 pixels. Processor frequency: 1 GHz. RAM capacity: 0.5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.2. Battery capacity: 1500 mAh. Product colour: White. Weight: 109 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.