LG logo

LG Optimus Black P970 10.2 cm (4") Single SIM 3G 1500 mAh

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17646
Info modified on:
27 Feb 2024, 14:14:39
Short summary description LG Optimus Black P970 10.2 cm (4") Single SIM 3G 1500 mAh:

LG Optimus Black P970, 10.2 cm (4"), 480 x 800 pixels, Black

Long summary description LG Optimus Black P970 10.2 cm (4") Single SIM 3G 1500 mAh:

LG Optimus Black P970. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product colour: Black. Weight: 109 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.