LG logo

LG Optimus 3D Max P720 10.9 cm (4.3") Single SIM Android 2.3 3G 8 GB 1500 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18526
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG Optimus 3D Max P720 10.9 cm (4.3") Single SIM Android 2.3 3G 8 GB 1500 mAh Black:

LG Optimus 3D Max P720, 10.9 cm (4.3"), 800 x 480 pixels, 8 GB, 5 MP, Android 2.3, Black

Long summary description LG Optimus 3D Max P720 10.9 cm (4.3") Single SIM Android 2.3 3G 8 GB 1500 mAh Black:

LG Optimus 3D Max P720. Display diagonal: 10.9 cm (4.3"), Display resolution: 800 x 480 pixels. Processor frequency: 1.2 GHz, Processor model: OMAP4430. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1500 mAh. Product colour: Black. Weight: 148 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.