LG OM4560, Home audio micro system, Black, 1 discs, 220 W, 2-way, 16.5 cm (6.5")
LG OM4560. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 220 W, Speaker type: 2-way, Subwoofer driver diameter (imperial): 16.5 cm (6.5"). Supported radio bands: FM, Tuner type: Digital, FM band range: 87.5 - 108 MHz. Headphone connectivity: 3.5 mm, Microphone connectivity: 6.3 mm, Power source type: AC. Audio formats supported: MP3, WMA, Disc types supported: CD-R, CD-RW