LG logo

LG SIGNATURE OLED ZX OLED88ZX9LA 2.24 m (88") 8K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72878
Info modified on:
10 Aug 2024, 11:54:34
Short summary description LG SIGNATURE OLED ZX OLED88ZX9LA 2.24 m (88") 8K Ultra HD Smart TV Wi-Fi Black:

LG SIGNATURE OLED ZX OLED88ZX9LA, 2.24 m (88"), 7680 x 4320 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description LG SIGNATURE OLED ZX OLED88ZX9LA 2.24 m (88") 8K Ultra HD Smart TV Wi-Fi Black:

LG SIGNATURE OLED ZX OLED88ZX9LA. Display diagonal: 2.24 m (88"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.