LG logo

LG OLED77B16LA.AEK TV 195.6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59085
Info modified on:
26 Sept 2024, 13:42:03
Short summary description LG OLED77B16LA.AEK TV 195.6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black:

LG OLED77B16LA.AEK, 195.6 cm (77"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description LG OLED77B16LA.AEK TV 195.6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black:

LG OLED77B16LA.AEK. Display diagonal: 195.6 cm (77"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.