location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG OLED65W7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OLED65W7V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OLED65W7V show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084308900 show
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:44:39
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG OLED65W7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 165.1 cm (65") OLED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV
  • - Wi-Fi Ethernet LAN Bluetooth Miracast
  • - High Dynamic Range (HDR) supported
  • - 173 W
More>>>
Short summary description LG OLED65W7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the LG OLED65W7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG OLED65W7V, 165.1 cm (65"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description LG OLED65W7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG OLED65W7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG OLED65W7V. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
165.1 cm (65")
HD type *
4K Ultra HD
Display technology *
OLED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
165 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Operating system installed *
Web OS
Operating system version
3.5
Timeshift
Yes
Audio
RMS rated power *
60 W
Built-in subwoofer
Yes
Subwoofer RMS power
20 W
Audio decoders
DTS, DTS-HD
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Miracast
Yes
Browsing
Yes
Design
Product colour *
Black
Performance
High Dynamic Range (HDR) technology
Hybrid Log-Gamma (HLG)
Teletext function
Yes
Teletext
2000 pages
Backlight dimming technology
Local Dimming
High Dynamic Range (HDR) supported *
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Digital audio optical out
1
Headphone outputs
1
Ports & interfaces
RS-232C ports
1
RF ports quantity
3
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
SimpLink
Intel® Wireless Display (Intel® WiDi)
Yes
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Power
Power consumption (typical) *
173 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (without stand)
1260 mm
Depth (without stand)
198 mm
Height (without stand)
780 mm
Weight (without stand)
10 kg
Packaging data
Manual
Yes
Package width
1633 mm
Package depth
288 mm
Package height
954 mm
Package weight
33 kg
Packaging content
Mounting kit
Yes
Cables included
AC
Remote control included
Yes
Remote control type
Magic
Other features
Hybrid Log-Gamma (HLG)
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
Twin tuner
Yes
Annual energy consumption
240 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
B
Soundbar compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-06-04 01:43:16
Uk has collected 35 expert reviews for LG OLED65W7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%
Source Review comments Score
techadvisor.co.uk
Updated:
2018-01-13 03:57:16
If you're after a new TV and you want the best there is, you've come to the right place. Below we list the very best TVs - including 4K and HDR models - available to buy in the UK right now. Also see: Best TV Deals We've tested and rated specific models...
0%
devontechsupport.com
Updated:
2018-01-13 03:57:28
The LG W7 Signature OLED TV is 2.57mm thin. Not just at the top. Not just at the bottom. It's nearly 2.57mm all the way through.There's no other TV in the world that can make this claim, and any that come close don't have LG OLED's near-perfect black leve...
Bottom line There's a lot to like about LG's new OLED. A wafer-thin design alone wouldn't have been enough to warrant the extra cost to upgrade to LG's latest panel. But the thin frame on top of a Dolby Atmos soundbar on top of four types of HDR support on top of the...
0%
whathifi.com
Updated:
2018-01-13 03:57:31
If you're questioning whether LG's OLED65W7 'wallpaper' TV can really be worth £8000, then you're probably not the target audience (the 77in version costs a cool £25,000, just in case you were wondering). LG's flagship range of OLED TV s is aimed squarely...
Good Insightful picture, Excellent black levels and punchy whites, Solid upscaling, Good motion handling...
Bad Sound lacks weight and refinement, Limited Dolby Atmos support, Price...
Bottom line If you're looking for the ultimate in TV design, then it's possible to make a case for the LG OLED65W7. It's a striking design, backed up by OLED picture quality plucked straight from the top drawer.Sound quality, and the way the main speaker hub operates...
0%
avforums.com
Updated:
2018-01-13 03:57:31
The W7 Ultra HD 4K OLED TV is the latest addition to LG's range of Signature products. It is their flagship TV for 2017 and uses a wallpaper concept with just the panel attached to the wall and everything else housed in a separate all-in-one box. Aside fr...
Bottom line The LG W is certainly an eye-catching concept and the combination of their latest OLED panel with support for every version of HDR means that it should be able to deliver a picture to match its wallpaper design. Some may lament LG's decision to drop D sup...
0%
hdtvtest.co.uk
Updated:
2018-01-13 03:57:36
Although the LG OLED65W7 is likely to be out of reach for most buyers price-wise (the OLED65W7V will cost £8000 in the UK), our findings (which we also cross-checked against the E7) should be of use to anyone who's interested in buying a 2017 LG OLED TV...
Bottom line Can a 6-hour evaluation of a TV really be called a review? We'll leave it up to you readers to decide, but thanks to our streamlined workflow and some suggestions from Chris Heinonen at The Wirecutter/ ReferenceHomeTheater.com who did the exact same thing...
0%
reviewed.com
Updated:
2018-01-13 03:57:38
In short, the soundbar is not unwelcome, but it isn't the perfect companion to the W7's excellent picture quality. That's not to say it sounds bad—I very much enjoyed the soundtrack to Jurassic Park, much more than via traditional TV speakers. But at thi...
Bottom line Yes—if you have the money, and want the coolest-looking TV around.In a nutshell, we can't realistically recommend LG's W7 OLED to most people. Why? Because we already know LG's other 2017 OLEDs—the G7, E7, C7, and B7—are likely to be nearly as good and co...
100%
pcmag.com
Updated:
2018-01-13 03:57:17
We love OLED televisions because of the fantastic image quality they can produce. These TVs start on the very expensive side, however, and only go up from there. LG's priciest-of-the-pricey OLED TV is the LG Signature W7P series. The 65-inch OLED65W7P we...
Good Top-notch OLED picture with wide color gamut, Frame-less panel design is seriously eye-catching, Soundbar electronics enclosure with height channels for Dolby Atmos, Two remotes...
Bad Prohibitively expensive, Two-piece design means wall-mounting is required...
Bottom line LG's Signature OLEDW7P series of TVs let you hang a thin, bezel-free OLED right on your wall and pair it with a Dolby Atmos-capable soundbar for a striking entertainment experience with superlative picture quality...
90%
soundandvision.com
Updated:
2018-01-13 03:57:26
Dateline: March 2017. Along with several other bit-drenched members of the audio/video press, we've been brought to San Francisco for a day with LG. The events will include a briefing on the company's Ultra HDTV lineup for 2017, a visit to Dolby headquart...
Good Jaw-dropping black level and contrast, Wide viewing angle, Thin, thin, thin. And light...
Bad Expensive, Must be wall-mounted...
Bottom line We could argue with the mandatory inclusion of an outboard soundbar, the lack of a stand-mount option, and a lower (but still perfectly satisfactory) peak brightness for HDR than the best of the LCD competition provides. But it's hard to imagine that any...
85%
pcmag.com
Updated:
2018-01-13 03:57:36
LG has used organic light-emitting diode (OLED) technology in its TVs to great effect in the past, and its new Signature W series is its most ambitious implementation yet. The TV itself is a paper-thin rectangle you hang on the wall like a poster (there's...
Good Incredibly slim screen, Dolby Atmos-capable soundbar...
Bad Very expensive...
Bottom line LG's flagship Signature W OLED television separates the display panel from the rest of the electronics to produce a paper-thin, 17-pound screen you can hang on the wall like fine art...
0%
Brand Image Product code Product Stock Price from
LG OLED65B8PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black LG OLED65B8PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED65B8PLA OLED65B8PLA 0.00
(excl. VAT)
0 (incl. VAT)
LG OLED55B7V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver, White LG OLED55B7V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver, White
(show image)
OLED55B7V OLED55B7V 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)