LG logo

LG OLED65CX5LB.AEK TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25453
Info modified on:
16 Jul 2024, 11:03:27
Short summary description LG OLED65CX5LB.AEK TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi:

LG OLED65CX5LB.AEK, 165.1 cm (65"), 3840 x 2160 pixels, 4K Ultra HD, OLED, Smart TV, Wi-Fi

Long summary description LG OLED65CX5LB.AEK TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi:

LG OLED65CX5LB.AEK. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.