location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG OLED65C7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OLED65C7V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OLED65C7V show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801031582327 show
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:33:35
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG OLED65C7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 165.1 cm (65") OLED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - DVB-C, DVB-CI+, DVB-S2, DVB-T2
  • - Smart TV
  • - Wi-Fi Ethernet LAN Bluetooth Miracast
  • - High Dynamic Range (HDR) supported
  • - VESA mounting 300 x 200 mm
Long product name LG OLED65C7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver :
The long product name of LG OLED65C7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OLED, 65", 3840 x 2160px, Active HDR, webOS 3.5, HDMI, USB, LAN, Wi-Fi
More>>>
LG OLED65C7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver:
The official description of LG OLED65C7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Extreme thinness to blend with any home décor
- The supreme image quality the world longs for
- The premium cinema experience, created just for you
- Active HDR, unlike other conventional HDRs
- DOLBY ATMOS®, bringing the cinema sound to your room
- webOS 3.5 simple and fun to use

PICTURE ON METAL
A beautiful bond. The television screen is bonded to a single metal sheet for a stunning, razor thin design.

Perfect Black Creates Perfect Colour
OLED’s unparalleled range of contrast brings shades and colours to life in a way that LED TV technology cannot match. Colour and contrast perfection.

Dramatic Imaging. Cinematic Sound.
LG OLED is the first TV of its kind with Dolby Vision™ and Dolby Atmos® combined within one television - the result is a unique cinematic experience for your home with incredible picture and sound quality.

The Ultimate HDR 4K Picture
Our advanced Active HDR technology can adapt to a variety of HDR formats and provides scene by scene image mastering, delivering pinpoint picture reproduction. Active HDR is better HDR.

DOLBY ATMOS®- Cinematic Sound for your Home
Dolby Atmos delivers each object’s unique sound in three-dimensional space for full immersion.

webOS – The Ultimate Entertainement Pack
The award winning LG Smart TV with Freeview Play * put's you in control of the entertainment on offer. Enjoy your favourite channels and catch up TV services with no monthly cost. The Smarter way of watching live TV and on demand services, with no additional devices required.

Short summary description LG OLED65C7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver:
This short summary of the LG OLED65C7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG OLED65C7V, 165.1 cm (65"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Silver

Long summary description LG OLED65C7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver:
This is an auto-generated long summary of LG OLED65C7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver based on the first three specs of the first five spec groups.

LG OLED65C7V. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-CI+, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Display
Display diagonal *
165.1 cm (65")
HD type *
4K Ultra HD
Display technology *
OLED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
165 cm
TV tuner
Digital signal format system *
DVB-C, DVB-CI+, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Operating system installed *
Web OS
Operating system version
3.5
Audio
RMS rated power *
40 W
Built-in subwoofer
Yes
Audio decoders
DTS-HD
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Miracast
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
Panel mounting interface
300 x 200 mm
Performance
High Dynamic Range (HDR) technology
Hybrid Log-Gamma (HLG)
Teletext function
Yes
Teletext
2000 pages
Backlight dimming technology
Local Dimming
Performance
High Dynamic Range (HDR) supported *
Yes
Ports & interfaces
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Digital audio optical out
1
Headphone outputs
1
RS-232C ports
1
RF ports quantity
2
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Power
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1453 mm
Depth (with stand)
217 mm
Height (with stand)
873 mm
Weight (with stand)
24.7 kg
Width (without stand)
1453 mm
Depth (without stand)
46.6 mm
Height (without stand)
833 mm
Weight (without stand)
22.8 kg
Packaging data
Package width
1677 mm
Package depth
207 mm
Package height
950 mm
Package weight
32.7 kg
Other features
Hybrid Log-Gamma (HLG)
Yes
Built-in speaker(s)
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-11-01 07:04:49
Uk has collected 9 expert reviews for LG OLED65C7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
gadgetguy.com.au
Updated:
2017-11-01 07:04:47
A few weeks ago I related my impressions from the brief time I spent with LG's second-from-the-top OLED TV, the LG Signature OLED65G7T. That one costs $9099. For a saving of more than $2000, you could instead consider the “entry level” 65 inch OLED, the L...
Good Superb picture quality, perfect black levels, amazingly slim, excellent user interface for smart features, support for Dolby Vision...
Bad We've just got to wait until they get cheaper, No 3D...
Bottom line So I'd say that the LG OLED65C7T is presently the best TV on the Australian market, short, perhaps, of the even more expensive LG models.Tags Dolby VisionLGOLEDOLED TVPrevious article Review: Oppo A57 Smart PhoneThomas BartlettView all articles...
94%
reviewed.com
Updated:
2017-11-01 07:04:49
In a nutshell, LG's pricing for its 2017 OLEDs is a mess. While obviously much more affordable than the flagship W7 series wallpaper OLED, LG is billing the C7 as the successor to last year's highly sought-after B6 series OLED, which we reviewed very fav...
Bottom line Yes—but you should wait until the price drops a bit, and consider the B6.At this point, there's no question that OLED TVs outpace a huge majority of LED/LCD TVs in terms of pure picture quality. But though it's the second-most affordable within LG's 2017...
92%
T3.com
Updated:
2018-03-22 04:47:52
We all know OLED's better than LCD, except in one crucial area: money. Until very recently a decent-sized OLED TV cost the kind of money you'd discuss in hushed whispers. Not any more: while the OLED C7 is still an expensive TV, it wasn't frighteningly so...
Good Amazing dynamic range, Affordable for OLED, now it's a bit older...
Bad Dolby Vision brings a few issues, Needs careful brightness wrangling at times, A year on, it's no longer right at the TV cutting edge...
Bottom line The OLED55C7 delivers absolutely stunning picture quality, and for a lot less money than you'd have paid for OLED just a few years ago.If you don't mind the slightly dull sound, or are planning to add your own pick of the best soundbars or soundbases, thi...
60%
lcdtvbuyingguide.com
Updated:
2018-01-29 04:03:53
First just a review of some of the difference of all those confusing LG OLED model numbers. The higher the letter, the higher end the features and cost. The B7P and C7P have the “blade-slim” design of 1.8” in depth. The E7 and and G7 have Picture-on-Glass...
Good Super rich colors, excellent with HDR content, Pitch blacks, Perfect or limitless contrast, Perfect side angle viewing quality, Magic remote controlling Smart TV Web OS3.5 operation, 40W audio output from speakers (negates the absolute need for a sound ba...
Bad Picture Artifacts visible due to processing and OLED screen, Video noise during darker scenes from Blue Ray or DVD programming, Slight glare on screen especially when displaying darker images, Nonpermanent image retention is possible, especially for gamer...
94%
bigpicturebigsound.com
Updated:
2018-05-06 05:12:39
Usually when we get a TV in for review, we only have a few weeks to run it through its paces, before we have to return it to the manufacturer. But with LG's OLED65C7P OLED TV, we were able to convince the PR folks to let us hold onto it for a while. This...
Good Gorgeous saturated colors and deep blacks, No Haloing around edges of bright objects, Excellent selection of UHD/HDR-capable streaming apps, Dolby Digital and Dolby Atmos passthrough, Dolby Vision content is particularly impressive...
Bad Relatively expensive, Active HDR processing can lead to some artifacts, 4K Streaming did not work well over WiFi on our home network, "Exit" button on LG Remote (or 3rd party remote) can cause confusion...
Bottom line Having this set in as our regular day to day TV for the past six months has been a real treat. I have found myself watching more TV - even bad TV - just because it looks so good. The set's UHD resolution and Dolby Vision HDR support creates the best looki...
0%
monitornerds.com
Updated:
2019-12-26 04:48:37
OLED TVs are popular, but very expensive, display solutions if you want to play at 4K HDR with your Xbox One X and PS4 Pro. The tech has matured in the last year more than it did since its development, allowing big brands to sell various models at friendl...
Bottom line OLED TVs can get expensive, and not all of them are ideal for gaming and movie enjoyment at the same time. Some older models have slow pixel transition times and bad image retention, but some of the newer models which cost more without offering substantia...
0%
Brand Image Product code Product Stock Price from
LG OLED55B7V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver, White LG OLED55B7V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver, White
(show image)
OLED55B7V OLED55B7V 0.00
(excl. VAT)
0 (incl. VAT)
LG OLED55C7V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver LG OLED55C7V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver
(show image)
OLED55C7V OLED55C7V 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)