LG logo

LG OLED evo OLED65C25LB 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9226
Info modified on:
30 Mar 2025, 14:46:50
Short summary description LG OLED evo OLED65C25LB 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey:

LG OLED evo OLED65C25LB, 165.1 cm (65"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Grey

Long summary description LG OLED evo OLED65C25LB 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey:

LG OLED evo OLED65C25LB. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Response time: 1 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.