location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG OLED55E9PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OLED55E9PLA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OLED55E9PLA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098385706
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 11:02:42
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG OLED55E9PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - New 2nd Gen α9 Processor with AI
  • - Advanced voice control
  • - Perfect Colour on Perfect Black
  • - Dolby Vision & Atmos Cinema Experience at home
  • - 4K Cinema HDR Delivering the filmmaker’s vision
  • - Minimalistic design Blends in to any space
Long product name LG OLED55E9PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black :
The long product name of LG OLED55E9PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", 3840 x 2160, OLED, 4K Cinema HDR, HLG, RMS 60 W, webOS Smart TV, DVB-T2/C/S2, 4x HDMI, 3x USB, LAN, SPDIF, CI+1.4, Wi-Fi, Bluetooth 5.0
More>>>
LG OLED55E9PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
The official description of LG OLED55E9PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New 2nd Gen α9 Processor with AI
The 2nd generation α9 Processor has been upgraded with a deep learning AI algorithm, which optimises picture and sound depending on the type and quality of content, so you always enjoy a breathtaking experience.

Live in wonder with New Intelligence
LG AI TV expands your AI experience with both the Google Assistant and Alexa. Get answers to questions and control smart home appliances all through the power of your voice.

Perfect Colour on Perfect Black
OLED pixels create an astonishingly accurate and wide colour range which is presented on the perfect black background only available from self emitting pixels.

Dolby Vision & Atmos Cinema Experience at home
Dolby transforms your home into an entertainment powerhouse with cinematic HDR imaging and sound.

4K Cinema HDR
Delivers The Filmmaker’s Vision

LG’s 4K Cinema HDR trues to the filmmaker’s vision with the support of most HDR formats. Be immerse in cinematic images with major HDR formats including Advanced HDR by Technicolor and HDR10 Pro.

Minimalistic design
Blends in to any space

The sophisticated and sleek design of the LG E9 OLED TV seamlessly integrates with your home. LG OLED TV adds a final touch of uniqueness to your carefully curated interior.

Reducing Cable Clutter
Cable management keeps all connections neatly organized so your living room will be clean and clutter free.

Gallery Mode Adds a touch of class to your life
Gallery Mode brings world-famous travel attractions updated seasonally by TripAdvisor.

Short summary description LG OLED55E9PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the LG OLED55E9PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG OLED55E9PLA, 139.7 cm (55"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description LG OLED55E9PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG OLED55E9PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG OLED55E9PLA. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
139.7 cm (55")
HD type *
4K Ultra HD
Display technology *
OLED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
3840 x 2160
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
139 cm
TV tuner
Tuner type *
Digital
Analog signal format system *
Not supported
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
WebOS
Timeshift
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
Amazon Prime Video, Catch-up TV, Mediaset Play, Netflix, YouTube
Music apps
Spotify
Audio
RMS rated power *
60 W
Audio decoders
DTS, Dolby Atmos, Dolby Digital
Enhanced Audio Return Channel (eARC)
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Ethernet LAN *
Yes
Miracast
Yes
Web browser
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 200 mm
Performance
High Dynamic Range (HDR) technology
Dolby Vision, High Dynamic Range 10 (HDR10)
Video formats supported
H.265, HEVC
Audio formats supported
AAC, AC3, AC4, DTS, EAC3, HE-AAC, MP2, MP3, PCM, WMA, apt-X
Dolby Vision
Yes
Backlight dimming technology
Local Dimming
Noise reduction *
Yes
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
Smartphone/tablet remote support
Yes
USB recording
Yes
Ports & interfaces
HDMI version
2.1
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Digital audio optical out
1
Ports & interfaces
Headphone outputs
1
RF ports quantity
2
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.4
HDMI ports quantity *
4
Management features
Works with Amazon Alexa
Yes
Works with the Google Assistant
Yes
Power
Power consumption (typical) *
111 W
Power consumption (standby) *
0.5 W
Energy saving mode
Yes
Weight & dimensions
Width (with stand)
1226 mm
Depth (with stand)
220 mm
Height (with stand)
753 mm
Weight (with stand)
25.8 kg
Width (without stand)
1226 mm
Depth (without stand)
50.3 mm
Height (without stand)
753 mm
Weight (without stand)
16.4 kg
Packaging data
Package width
1370 mm
Package depth
228 mm
Package height
880 mm
Package weight
33.5 kg
Package type
Box
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Remote control type
MR19
Other features
Auto Depth Enhancer
Yes
3D
No
Batteries included
Yes
Battery type
AA
Number of batteries supported
2
Built-in speaker(s)
Yes
Remote control input capabilities
Pointing, Voice recognition
Compatible with universal remote control
Yes
Mediaset Premium Ready
No
Premium Smart CAM Ready
Yes
Intelligent Voice Recognition
Yes
Annual energy consumption
154 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Google applications
Google Home
App store
LG Content Store
Wireless speaker ready
Yes
MagicLink
Yes
Advanced Colour Enhancer
Yes
Virtual Reality (VR) ready
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-30 03:48:13
Uk has collected 21 expert reviews for LG OLED55E9PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
trustedreviews.com
Updated:
2019-11-30 03:48:12
A terrific OLED TV from LG: the E9 packs in plenty of features, excellent audio and delivers terrific picture quality across a range of content. While Samsung's QLEDs can go brighter, and LG's C9 is perhaps a better value proposition, the E9 offers an out...
Good Terrific image quality, Comprehensive feature set, webOS functionality, Very good audio performance, Low input lag...
Bad No HDR10+, Settings and modes can be a maze to navigate...
Bottom line Verdict A terrific OLED TV from LG: the E9 packs in plenty of features, excellent audio and delivers terrific picture quality across a range of content. While Samsung's QLEDs can go brighter, and LG's C9 is perhaps a better value proposition, the E9 offer...
0%
whathifi.com
Updated:
2019-11-30 03:48:13
An impressive OLED picture with the sound to match Tested at £2799...
Good Deep, rich blacks, Superb sense of realism, Solid, weighty sound...
Bad Motion could be more natural, Not the last word in black detail, No HDR10+ support...
Bottom line The LG OLED55E9PLA produces just the kind of picture we'd hoped for and supplements it with excellent sound quality. You'd need to spend upwards of £500 on a soundbar that would improve the audio significantly.At the time of writing, there's only a £300 g...
100%
4k.com
Updated:
2019-11-30 03:48:11
There is a ton to like about the OLEDE9 HDR TV. The key features of this model are its fantastic display metrics, excellent, cutting edge connectivity specs and a wonderful responsiveness for console or PC gaming that's among the best we've seen in any 20...
86%
pcmag.com
Updated:
2020-07-06 10:21:33
Style costs money. That applies to TVs as much as anything else-look no further than LG's organic light-emitting diode (OLED) models for proof. All of the company's OLED TVs are expensive, but since they use very similar panels and offer comparable pictur...
0%
Brand Image Product code Product Stock Price from
LG OLED55B9PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black LG OLED55B9PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED55B9PLA OLED55B9PLA 0.00
(excl. VAT)
0 (incl. VAT)
LG OLED65E9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black LG OLED65E9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED65E9PLA OLED65E9PLA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)