LG logo

LG OLED55E8PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213462
Info modified on:
16 Jul 2024, 11:02:21
Short summary description LG OLED55E8PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Grey:

LG OLED55E8PLA, 139.7 cm (55"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black, Grey

Long summary description LG OLED55E8PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Grey:

LG OLED55E8PLA. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.