LG logo

LG OLED55C97LA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90385
Info modified on:
30 Mar 2025, 15:01:36
Short summary description LG OLED55C97LA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

LG OLED55C97LA, 139.7 cm (55"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description LG OLED55C97LA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

LG OLED55C97LA. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.