Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25111977 data-sheets &
28608 brands
– register (free)
TVs
LG 55C7D 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver, White
LG 55C7D 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver, White
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG OLED55C7D
XML doc
Icecat LIVE: JS for LG OLED55C7D
Icecat Live DOC
JSON product data for LG OLED55C7D
JSON DOC
CSV product data for LG OLED55C7D
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
55C7D
Product code:
OLED55C7D
GTIN (EAN/UPC):
8806084307262
Category:
TVs
Icecat Product ID:
37481253
Data-sheet quality:
created/standardized by Icecat
Product views:
63824
Info modified on:
16 Jul 2024, 11:02:11
EU data-sheet (262 KB)
EU Energy Label (377 KB)
LG OLED55C7D (Icecat)
Embed the product datasheet into your content
XML product data for LG OLED55C7D
XML doc
Icecat LIVE: JS for LG OLED55C7D
Icecat Live DOC
JSON product data for LG OLED55C7D
JSON DOC
CSV product data for LG OLED55C7D
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE