LG logo

LG OLED48A16LA 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22130
Info modified on:
30 Sept 2024, 18:35:52
Short summary description LG OLED48A16LA 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Blue:

LG OLED48A16LA, 121.9 cm (48"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Blue

Long summary description LG OLED48A16LA 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Blue:

LG OLED48A16LA. Display diagonal: 121.9 cm (48"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.