LG OLED evo OLED42C26LB, 106.7 cm (42"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black
LG OLED evo OLED42C26LB. Display diagonal: 106.7 cm (42"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Response time: 1 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black