LG logo

LG ND8520 docking speaker 2.1 channels 80 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48210
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG ND8520 docking speaker 2.1 channels 80 W Black:

LG ND8520, 2.1 channels, 80 W, 8 Ω, 3.5 mm, iPad, iPhone, iPod, Classic, Jazz, Pop, Rock

Long summary description LG ND8520 docking speaker 2.1 channels 80 W Black:

LG ND8520. Audio output channels: 2.1 channels, RMS rated power: 80 W, Impedance: 8 Ω. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPad, iPhone, iPod, Equalizer modes: Classic, Jazz, Pop, Rock. Supported radio bands: FM, PLL. Product colour: Black, Volume control: Digital

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.