LG ND4520, 2.0 channels, 10 W, 8 Ω, 3.5 mm, iPad, iPhone, iPod, Classic, Jazz, Pop, Rock
LG ND4520. Audio output channels: 2.0 channels, RMS rated power: 10 W, Impedance: 8 Ω. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPad, iPhone, iPod, Equalizer modes: Classic, Jazz, Pop, Rock. Product colour: White, Volume control: Digital. Power source type: AC, Power consumption (typical): 30 W, AC input voltage: 110 - 240 V