LG logo

LG NB2530A soundbar speaker Black 2.1 channels 100 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49310
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG NB2530A soundbar speaker Black 2.1 channels 100 W:

LG NB2530A, 2.1 channels, 100 W, 36 W, 4 Ω, 1000 Hz, 10%

Long summary description LG NB2530A soundbar speaker Black 2.1 channels 100 W:

LG NB2530A. Audio output channels: 2.1 channels, RMS rated power: 100 W. Soundbar speaker RMS power: 36 W, Impedance: 4 Ω, Crossover frequency: 1000 Hz. Subwoofer RMS power: 64 W, Subwoofer impedance: 4 Ω, Subwoofer location: Built-in. Product colour: Black. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.