LG logo

LG NB2430A soundbar speaker Black 2.0 channels 160 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143522
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG NB2430A soundbar speaker Black 2.0 channels 160 W:

LG NB2430A, 2.0 channels, 160 W, Dolby Digital, DTS, 80 W, Black, LPCM, MP3, WMA

Long summary description LG NB2430A soundbar speaker Black 2.0 channels 160 W:

LG NB2430A. Audio output channels: 2.0 channels, RMS rated power: 160 W, Audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 80 W. Product colour: Black, Audio formats supported: LPCM, MP3, WMA. Connectivity technology: Wired, Bluetooth version: 3.0+HS. Power consumption (typical): 40 W, Power consumption (standby): 0.5 W

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.