LG NB2030A, 2.0 channels, 40 W, Dolby Digital, DTS, Black, LPCM, MP3, WMA, Wired
LG NB2030A. Audio output channels: 2.0 channels, RMS rated power: 40 W, Audio decoders: Dolby Digital, DTS. Product colour: Black, Audio formats supported: LPCM, MP3, WMA. Connectivity technology: Wired. Power consumption (typical): 11 W, Power consumption (standby): 0.5 W. Soundbar weight: 2.24 kg