LG NB2020A, 2.0 channels, 40 W, Dolby Digital, DTS, Black, Wired, 11 W
LG NB2020A. Audio output channels: 2.0 channels, RMS rated power: 40 W, Audio decoders: Dolby Digital, DTS. Product colour: Black. Connectivity technology: Wired. Power consumption (typical): 11 W, Power consumption (standby): 0.5 W. Soundbar dimensions (W x D x H): 900 x 59 x 85 mm