LG logo

LG N1941W computer monitor 48.3 cm (19") 1366 x 768 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98467
Info modified on:
31 May 2024, 09:34:47
Short summary description LG N1941W computer monitor 48.3 cm (19") 1366 x 768 pixels Black:

LG N1941W, 48.3 cm (19"), 1366 x 768 pixels, LCD, 5 ms, Black

Long summary description LG N1941W computer monitor 48.3 cm (19") 1366 x 768 pixels Black:

LG N1941W. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.