LG logo

LG G Stylo MS631 MetroPCS 14.5 cm (5.7") Single SIM Android 5.1 4G Micro-USB 2 GB 16 GB 2900 mAh Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163352
Info modified on:
27 Feb 2024, 14:05:46
Short summary description LG G Stylo MS631 MetroPCS 14.5 cm (5.7") Single SIM Android 5.1 4G Micro-USB 2 GB 16 GB 2900 mAh Silver:

LG G Stylo MS631 MetroPCS, 14.5 cm (5.7"), 2 GB, 16 GB, 13 MP, Android 5.1, Silver

Long summary description LG G Stylo MS631 MetroPCS 14.5 cm (5.7") Single SIM Android 5.1 4G Micro-USB 2 GB 16 GB 2900 mAh Silver:

LG G Stylo MS631 MetroPCS. Display diagonal: 14.5 cm (5.7"), Display resolution: 720 x 1280 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8916. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 2900 mAh. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.