LG logo

LG MS450H digital media player Black Full HD Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65314
Info modified on:
03 Oct 2019, 14:22:45
Short summary description LG MS450H digital media player Black Full HD Wi-Fi:

LG MS450H, Black, GIF, JPG, TIF, Avi, MKv, AAC, FLAC, MP3, OGG, WMA, 1 TB, 250 GB

Long summary description LG MS450H digital media player Black Full HD Wi-Fi:

LG MS450H. Product colour: Black, Image formats supported: GIF, JPG, TIF, Video compression formats: Avi, MKv. Maximum storage capacity: 1 TB, HDD capacity: 250 GB, HDD size: 3.5". HD type: Full HD. Networking features: DNLA. Power consumption (typical): 42 W, Power supply type: AC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.